Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS500801TMAATMA1

Description
Win Source Part Number: 1049943-BTS500801TMA ATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9.5A Output Configuration: High Side Voltage - Load: 5.5V ~ 38V Rds On (Typ): 7mOhm Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO220-7-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS500551TMAATMA1; LM34904ITMX/NOPB; LM34904ITM/NOPB; BTS611L1E3128ANTMA1B TS50080-1TMA; SP000385909; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS50080-1TMADKR,BTS 500801TMA,SP00038590 9,BTS50080-1TMACT,BT S50080-1TMATR-ND,BTS 50080-1TMACT-ND,BTS5 0080-1TMA,BTS500801T MAATMA1TR,BTS50080-1 TMADKR-ND,BTS500801T MAATMA1DKR,BTS500801 TMAATMA1CT,BTS50080- 1TMA-ND,BTS50080-1TM ATR Base Product Number: BTS500801
Request a Quote Datasheet
Description
Win Source Part Number: 1049943-BTS500801TMA ATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9.5A Output Configuration: High Side Voltage - Load: 5.5V ~ 38V Rds On (Typ): 7mOhm Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO220-7-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS500551TMAATMA1; LM34904ITMX/NOPB; LM34904ITM/NOPB; BTS611L1E3128ANTMA1B TS50080-1TMA; SP000385909; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS50080-1TMADKR,BTS 500801TMA,SP00038590 9,BTS50080-1TMACT,BT S50080-1TMATR-ND,BTS 50080-1TMACT-ND,BTS5 0080-1TMA,BTS500801T MAATMA1TR,BTS50080-1 TMADKR-ND,BTS500801T MAATMA1DKR,BTS500801 TMAATMA1CT,BTS50080- 1TMA-ND,BTS50080-1TM ATR Base Product Number: BTS500801
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1049943-BTS500801TMAATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1049943-BTS500801TMAATMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1049943-BTS500801TMAATMA1
Win Source Part Number: 1049943-BTS500801TMA ATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9.5A Output Configuration: High Side Voltage - Load: 5.5V ~ 38V Rds On (Typ): 7mOhm Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO220-7-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS500551TMAATMA1; LM34904ITMX/NOPB; LM34904ITM/NOPB; BTS611L1E3128ANTMA1B TS50080-1TMA; SP000385909; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS50080-1TMADKR,BTS 500801TMA,SP00038590 9,BTS50080-1TMACT,BT S50080-1TMATR-ND,BTS 50080-1TMACT-ND,BTS5 0080-1TMA,BTS500801T MAATMA1TR,BTS50080-1 TMADKR-ND,BTS500801T MAATMA1DKR,BTS500801 TMAATMA1CT,BTS50080- 1TMA-ND,BTS50080-1TM ATR Base Product Number: BTS500801

Win Source Part Number: 1049943-BTS500801TMAATMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 9.5A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 38V
Rds On (Typ): 7mOhm
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO220-7-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS500551TMAATMA1; LM34904ITMX/NOPB; LM34904ITM/NOPB; BTS611L1E3128ANTMA1BTS50080-1TMA; SP000385909;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS50080-1TMADKR,BTS500801TMA,SP000385909,BTS50080-1TMACT,BTS50080-1TMATR-ND,BTS50080-1TMACT-ND,BTS50080-1TMA,BTS500801TMAATMA1TR,BTS50080-1TMADKR-ND,BTS500801TMAATMA1DKR,BTS500801TMAATMA1CT,BTS50080-1TMA-ND,BTS50080-1TMATR
Base Product Number: BTS500801

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049943-BTS500801TMAATMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details