Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BTS500801TEBAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325344-BTS500801TEB AUMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Auto Restart Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 5.5V ~ 30V Rds On (Typ): 8mOhm Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS50080-1TEB-ND,BTS 500801TEBAUMA1TR,SP0 00411784,BTS50080-1T EBTR-ND,BTS50080-1TE BDKR,BTS500801TEB,BT S50080-1TEBCT-ND,BTS 50080-1TEBDKR-ND,INF INFBTS500801TEBAUMA1 ,BTS500801TEBAUMA1CT ,BTS50080-1TEB,2156- BTS500801TEBAUMA1,BT S50080-1TEBCT,BTS500 80-1TEBTR,BTS500801T EBAUMA1DKR Base Product Number: BTS500801 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325344-BTS500801TEB AUMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Auto Restart Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 5.5V ~ 30V Rds On (Typ): 8mOhm Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS50080-1TEB-ND,BTS 500801TEBAUMA1TR,SP0 00411784,BTS50080-1T EBTR-ND,BTS50080-1TE BDKR,BTS500801TEB,BT S50080-1TEBCT-ND,BTS 50080-1TEBDKR-ND,INF INFBTS500801TEBAUMA1 ,BTS500801TEBAUMA1CT ,BTS50080-1TEB,2156- BTS500801TEBAUMA1,BT S50080-1TEBCT,BTS500 80-1TEBTR,BTS500801T EBAUMA1DKR Base Product Number: BTS500801 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1325344-BTS500801TEBAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1325344-BTS500801TEBAUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1325344-BTS500801TEBAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325344-BTS500801TEB AUMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Auto Restart Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 5.5V ~ 30V Rds On (Typ): 8mOhm Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS50080-1TEB-ND,BTS 500801TEBAUMA1TR,SP0 00411784,BTS50080-1T EBTR-ND,BTS50080-1TE BDKR,BTS500801TEB,BT S50080-1TEBCT-ND,BTS 50080-1TEBDKR-ND,INF INFBTS500801TEBAUMA1 ,BTS500801TEBAUMA1CT ,BTS50080-1TEB,2156- BTS500801TEBAUMA1,BT S50080-1TEBCT,BTS500 80-1TEBTR,BTS500801T EBAUMA1DKR Base Product Number: BTS500801 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325344-BTS500801TEBAUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Auto Restart
Standard Package: 2,500
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 10A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 30V
Rds On (Typ): 8mOhm
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS50080-1TEB-ND,BTS500801TEBAUMA1TR,SP000411784,BTS50080-1TEBTR-ND,BTS50080-1TEBDKR,BTS500801TEB,BTS50080-1TEBCT-ND,BTS50080-1TEBDKR-ND,INFINFBTS500801TEBAUMA1,BTS500801TEBAUMA1CT,BTS50080-1TEB,2156-BTS500801TEBAUMA1,BTS50080-1TEBCT,BTS50080-1TEBTR,BTS500801TEBAUMA1DKR
Base Product Number: BTS500801
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1325344-BTS500801TEBAUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1690625 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details