Infineon Technologies AG Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon BTS500601TEAAUMA2

Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:60A; On State Resistance:0.0068ohm ; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:60A; On State Resistance:0.0068ohm ; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 12AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
12AC9466
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 12AC9466
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:60A; On State Resistance:0.0068ohm ; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:60A; On State Resistance:0.0068ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS500601TEAAUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS500601TEAAUMA2
PMIC - Power Distribution Switches, Load Drivers BTS500601TEAAUMA2
IC PWR SWITCH P-CHAN 1:1 TO252-5

IC PWR SWITCH P-CHAN 1:1 TO252-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 12AC9466 BTS500601TEAAUMA2
Product Name Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details