Manufacturer: Infineon Technologies
Win Source Part Number: 1024895-BTS50060-1TE
Packaging: Reel - TR
Features: Auto Restart
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 1
Current - Output (Max): 16.5A
Voltage - Load: 6 V to 19 V
Rds On (Typ): 6.8 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-5-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC PWR SWITCH P-CHAN 1:1 TO252-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS50060-1TEA | BTS50060-1TEA |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50060-1TEA | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 6 V to 19 V |