Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers BTS500251TEAAUMA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO252-5-11 Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Base Product Number: BTS50025 Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO252-5-11 Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Base Product Number: BTS50025 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - BTS500251TEAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
BTS500251TEAAUMA1
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers BTS500251TEAAUMA1
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO252-5-11 Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Base Product Number: BTS50025 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TO252-5-11
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Base Product Number: BTS50025
Product Status: Active

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon - 91AH5818 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon
91AH5818
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon 91AH5818
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS500251TEAAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS500251TEAAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS500251TEAAUMA1
HIC-PROFET

HIC-PROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS500251TEAAUMA1 91AH5818 BTS500251TEAAUMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon PMIC - Power Distribution Switches, Load Drivers
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details