Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BTS500101TAEATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323532-BTS500101TAE ATMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Short Circuit Number of Outputs: 1 Current - Output (Max): 40A Output Configuration: High Side Voltage - Load: 8V ~ 18V Rds On (Typ): 1.6mOhm Supplier Device Package: P/PG-TO-263-7-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001666132,BTS50010 1TAEATMA1-ND,BTS5001 01TAEATMA1CT,BTS5001 01TAEATMA1TR,BTS5001 01TAEATMA1DKR Base Product Number: BTS500101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323532-BTS500101TAE ATMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Short Circuit Number of Outputs: 1 Current - Output (Max): 40A Output Configuration: High Side Voltage - Load: 8V ~ 18V Rds On (Typ): 1.6mOhm Supplier Device Package: P/PG-TO-263-7-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001666132,BTS50010 1TAEATMA1-ND,BTS5001 01TAEATMA1CT,BTS5001 01TAEATMA1TR,BTS5001 01TAEATMA1DKR Base Product Number: BTS500101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1323532-BTS500101TAEATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1323532-BTS500101TAEATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1323532-BTS500101TAEATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1323532-BTS500101TAE ATMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Short Circuit Number of Outputs: 1 Current - Output (Max): 40A Output Configuration: High Side Voltage - Load: 8V ~ 18V Rds On (Typ): 1.6mOhm Supplier Device Package: P/PG-TO-263-7-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001666132,BTS50010 1TAEATMA1-ND,BTS5001 01TAEATMA1CT,BTS5001 01TAEATMA1TR,BTS5001 01TAEATMA1DKR Base Product Number: BTS500101 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1323532-BTS500101TAEATMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Number of Outputs: 1
Current - Output (Max): 40A
Output Configuration: High Side
Voltage - Load: 8V ~ 18V
Rds On (Typ): 1.6mOhm
Supplier Device Package: P/PG-TO-263-7-10
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001666132,BTS500101TAEATMA1-ND,BTS500101TAEATMA1CT,BTS500101TAEATMA1TR,BTS500101TAEATMA1DKR
Base Product Number: BTS500101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1323532-BTS500101TAEATMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details