Win Source Part Number: 964849-BTS500101TADA
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, Reversave™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage, Reverse Battery, Short Circuit
Number of Outputs: 1
Current - Output (Max): 40A
Output Configuration: High Side
Voltage - Load: 8V ~ 18V
Rds On (Typ): 1.6mOhm
Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Supplier Device Package: P/PG-TO-263-7-10
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS500101TADATMA1BTS
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001401020,IFEINFBT
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 964849-BTS500101TADATMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |