Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS452RATMA1

Description
Win Source Part Number: 964313-BTS452RATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.8A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS6133DAUMA1; ITS428L2ATMA1; BTS428L2ATMA1; VND5N07-E; VND5N07TR-E; BTS452T; BTS6143DAUMA1; VN750PT-E; VN750PTTR-E; VN800PT-E; BTS5016SDAAUMA1BTS45 2-R; BTS452R; BTS452RATMA1.; SP000506224; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS452RT,BTS452RINCT ,BTS452RINCT-ND,BTS4 52RATMA1CT,BTS452RIN TR-ND,SP000506224,BT S452RATMA1DKR,BTS452 RINDKR-ND,BTS452RT-N D,BTS452RATMA1TR,BTS 452RINTR,BTS452RINDK R,BTS452R Base Product Number: BTS452
Request a Quote Datasheet
Description
Win Source Part Number: 964313-BTS452RATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.8A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS6133DAUMA1; ITS428L2ATMA1; BTS428L2ATMA1; VND5N07-E; VND5N07TR-E; BTS452T; BTS6143DAUMA1; VN750PT-E; VN750PTTR-E; VN800PT-E; BTS5016SDAAUMA1BTS45 2-R; BTS452R; BTS452RATMA1.; SP000506224; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS452RT,BTS452RINCT ,BTS452RINCT-ND,BTS4 52RATMA1CT,BTS452RIN TR-ND,SP000506224,BT S452RATMA1DKR,BTS452 RINDKR-ND,BTS452RT-N D,BTS452RATMA1TR,BTS 452RINTR,BTS452RINDK R,BTS452R Base Product Number: BTS452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 964313-BTS452RATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
964313-BTS452RATMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 964313-BTS452RATMA1
Win Source Part Number: 964313-BTS452RATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.8A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS6133DAUMA1; ITS428L2ATMA1; BTS428L2ATMA1; VND5N07-E; VND5N07TR-E; BTS452T; BTS6143DAUMA1; VN750PT-E; VN750PTTR-E; VN800PT-E; BTS5016SDAAUMA1BTS45 2-R; BTS452R; BTS452RATMA1.; SP000506224; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS452RT,BTS452RINCT ,BTS452RINCT-ND,BTS4 52RATMA1CT,BTS452RIN TR-ND,SP000506224,BT S452RATMA1DKR,BTS452 RINDKR-ND,BTS452RT-N D,BTS452RATMA1TR,BTS 452RINTR,BTS452RINDK R,BTS452R Base Product Number: BTS452

Win Source Part Number: 964313-BTS452RATMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.8A
Output Configuration: High Side
Voltage - Load: 6V ~ 52V
Rds On (Typ): 150mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS6133DAUMA1; ITS428L2ATMA1; BTS428L2ATMA1; VND5N07-E; VND5N07TR-E; BTS452T; BTS6143DAUMA1; VN750PT-E; VN750PTTR-E; VN800PT-E; BTS5016SDAAUMA1BTS452-R; BTS452R; BTS452RATMA1.; SP000506224;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS452RT,BTS452RINCT,BTS452RINCT-ND,BTS452RATMA1CT,BTS452RINTR-ND,SP000506224,BTS452RATMA1DKR,BTS452RINDKR-ND,BTS452RT-ND,BTS452RATMA1TR,BTS452RINTR,BTS452RINDKR,BTS452R
Base Product Number: BTS452

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 964313-BTS452RATMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details