The BTS452R is a smart high-side power switch designed for various resistive, inductive, and capacitive loads. It operates within a voltage range of 6 V to 52 V and can handle a maximum output current of 1.8 A. The device features an N-channel vertical power FET with integrated charge pump and ground-referenced CMOS compatible input, making it suitable for microcontroller applications in 12 V, 24 V, and 42 V DC systems. Key protective functions include current limiting, overvoltage protection, and over-temperature protection, ensuring reliable operation in demanding environments. The BTS452R is packaged in a PG-TO252-5 case and has an operating temperature range of -40°C to 150°C. It is compliant with RoHS standards and is considered a common-use part with a high popularity rating.
Manufacturer: Infineon Technologies
Win Source Part Number: 012213-BTS452R
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 150 mOhm
Family Name: BTS452R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS452RNT; BTS452RT;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BTS452R |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS452R |
| Voltage | 6 V to 52 V |