Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS443PAUMA1

Description
Win Source Part Number: 1146332-BTS443PAUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 21A Output Configuration: High Side Voltage - Load: 5V ~ 36V Rds On (Typ): 13mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS443-P; BTS443P; SP000264198; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS443PXTINTR-ND,BTS 443P,BTS443PINCT,BTS 443PINCT-NDR,BTS443P T,SP000264198,BTS443 PXT,BTS443PINTR-ND,B TS443PAUMA1TR,BTS443 PXTINCT-ND,BTS443PIN DKRINACTIVE,BTS443PI NTR,BTS443PINCT-ND,B TS443PXTINCT,BTS443P INDKR-ND,BTS443PXTIN TR,BTS443PINTR-NDR,B TS443PAUMA1CT Base Product Number: BTS443
Request a Quote Datasheet
Description
Win Source Part Number: 1146332-BTS443PAUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 21A Output Configuration: High Side Voltage - Load: 5V ~ 36V Rds On (Typ): 13mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS443-P; BTS443P; SP000264198; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS443PXTINTR-ND,BTS 443P,BTS443PINCT,BTS 443PINCT-NDR,BTS443P T,SP000264198,BTS443 PXT,BTS443PINTR-ND,B TS443PAUMA1TR,BTS443 PXTINCT-ND,BTS443PIN DKRINACTIVE,BTS443PI NTR,BTS443PINCT-ND,B TS443PXTINCT,BTS443P INDKR-ND,BTS443PXTIN TR,BTS443PINTR-NDR,B TS443PAUMA1CT Base Product Number: BTS443
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1146332-BTS443PAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1146332-BTS443PAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1146332-BTS443PAUMA1
Win Source Part Number: 1146332-BTS443PAUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 21A Output Configuration: High Side Voltage - Load: 5V ~ 36V Rds On (Typ): 13mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS443-P; BTS443P; SP000264198; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS443PXTINTR-ND,BTS 443P,BTS443PINCT,BTS 443PINCT-NDR,BTS443P T,SP000264198,BTS443 PXT,BTS443PINTR-ND,B TS443PAUMA1TR,BTS443 PXTINCT-ND,BTS443PIN DKRINACTIVE,BTS443PI NTR,BTS443PINCT-ND,B TS443PXTINCT,BTS443P INDKR-ND,BTS443PXTIN TR,BTS443PINTR-NDR,B TS443PAUMA1CT Base Product Number: BTS443

Win Source Part Number: 1146332-BTS443PAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 21A
Output Configuration: High Side
Voltage - Load: 5V ~ 36V
Rds On (Typ): 13mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS443-P; BTS443P; SP000264198;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS443PXTINTR-ND,BTS443P,BTS443PINCT,BTS443PINCT-NDR,BTS443PT,SP000264198,BTS443PXT,BTS443PINTR-ND,BTS443PAUMA1TR,BTS443PXTINCT-ND,BTS443PINDKRINACTIVE,BTS443PINTR,BTS443PINCT-ND,BTS443PXTINCT,BTS443PINDKR-ND,BTS443PXTINTR,BTS443PINTR-NDR,BTS443PAUMA1CT
Base Product Number: BTS443

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1146332-BTS443PAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details