Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS442E2E3062ABUMA1

Description
IC PWR SWITCH N-CHAN 1:1 TO263-5
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 TO263-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS442E2E3062ABUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS442E2E3062ABUMA1
PMIC - Power Distribution Switches, Load Drivers BTS442E2E3062ABUMA1
IC PWR SWITCH N-CHAN 1:1 TO263-5

IC PWR SWITCH N-CHAN 1:1 TO263-5

Supplier's Site Datasheet
Pwr Load Sw, High Side, 6V, To-263-5; Power Load Switch Type Infineon - 78X4832 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, 6V, To-263-5; Power Load Switch Type Infineon
78X4832
Pwr Load Sw, High Side, 6V, To-263-5; Power Load Switch Type Infineon 78X4832
PWR LOAD SW, HIGH SIDE, 6V, TO-263-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:95A; On State Resistance:0.015ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, 6V, TO-263-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:95A; On State Resistance:0.015ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS442E2E3062ABUMA1 78X4832
Product Name PMIC - Power Distribution Switches, Load Drivers Pwr Load Sw, High Side, 6V, To-263-5; Power Load Switch Type Infineon
Current 17.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details