Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2BKSA1 BTS442E2BKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913691-BTS442E2BKSA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS442E2 Categories: Integrated Circuits (ICs) Case / Package: PG-TO220-5-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS442E2, BTS442E2IN, BTS442E2IN-ND, BTS442E2NK, SP000711526
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913691-BTS442E2BKSA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS442E2 Categories: Integrated Circuits (ICs) Case / Package: PG-TO220-5-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS442E2, BTS442E2IN, BTS442E2IN-ND, BTS442E2NK, SP000711526
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2BKSA1
BTS442E2BKSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2BKSA1 BTS442E2BKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 913691-BTS442E2BKSA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS442E2 Categories: Integrated Circuits (ICs) Case / Package: PG-TO220-5-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS442E2, BTS442E2IN, BTS442E2IN-ND, BTS442E2NK, SP000711526

Manufacturer: Infineon Technologies
Win Source Part Number: 913691-BTS442E2BKSA1
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: TO-220-5 Formed Leads
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: BTS442E2
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO220-5-11
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS442E2, BTS442E2IN, BTS442E2IN-ND, BTS442E2NK, SP000711526

Buy Now Datasheet
Pwr Load Sw, High Side, 6V, To-220-5; Power Load Switch Type Infineon - 78X4831 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, 6V, To-220-5; Power Load Switch Type Infineon
78X4831
Pwr Load Sw, High Side, 6V, To-220-5; Power Load Switch Type Infineon 78X4831
PWR LOAD SW, HIGH SIDE, 6V, TO-220-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:95A; On State Resistance:0.015ohm; Distribution Switch Case Style:TO-220; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, 6V, TO-220-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:95A; On State Resistance:0.015ohm; Distribution Switch Case Style:TO-220; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS442E2BKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS442E2BKSA1
PMIC - Power Distribution Switches, Load Drivers BTS442E2BKSA1
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS442E2BKSA1 78X4831 BTS442E2BKSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2BKSA1 Pwr Load Sw, High Side, 6V, To-220-5; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details