Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2 E3043 BTS442E2 E3043

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770592-BTS442E2 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Formed Leads Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 42 V Rds On (Typ): 15 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 17A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770592-BTS442E2 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Formed Leads Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 42 V Rds On (Typ): 15 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 17A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2 E3043
BTS442E2 E3043
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2 E3043 BTS442E2 E3043
Manufacturer: Infineon Technologies Win Source Part Number: 770592-BTS442E2 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Formed Leads Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 42 V Rds On (Typ): 15 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 17A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770592-BTS442E2 E3043
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-220-5 Formed Leads
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 42 V
Rds On (Typ): 15 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-TO220-5
Current - Output (Maximum): 17A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Distribution Switches, Load Drivers - BTS442E2 E3043 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS442E2 E3043
Power Distribution Switches, Load Drivers BTS442E2 E3043
Power Switch/Driver 1:1 N-Channel 17A PG-TO220-5-11

Power Switch/Driver 1:1 N-Channel 17A PG-TO220-5-11

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS442E2 E3043 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS442E2 E3043
PMIC - Power Distribution Switches, Load Drivers BTS442E2 E3043
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS442E2 E3043 BTS442E2 E3043 BTS442E2 E3043
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS442E2 E3043 Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 42 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details