Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441RSBKSA1 BTS441RSBKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770590-BTS441RSBKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 R Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5-12 Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): BTS441TSXK; BTS441TSNKSA1; BTS441R; BTS441RSAKSA1; Introduction Date: June 27, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770590-BTS441RSBKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 R Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5-12 Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): BTS441TSXK; BTS441TSNKSA1; BTS441R; BTS441RSAKSA1; Introduction Date: June 27, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441RSBKSA1
BTS441RSBKSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441RSBKSA1 BTS441RSBKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 770590-BTS441RSBKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 R Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5-12 Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): BTS441TSXK; BTS441TSNKSA1; BTS441R; BTS441RSAKSA1; Introduction Date: June 27, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770590-BTS441RSBKSA1
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: TO-220-5
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.75 V ~ 43 V
Rds On (Typ): 15 mOhm
Family Name: BTS 441 R
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-TO220-5-12
Current - Output (Maximum): 17A
Alternative Parts (Cross-Reference): BTS441TSXK; BTS441TSNKSA1; BTS441R; BTS441RSAKSA1;
Introduction Date: June 27, 2001
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS441RSBKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS441RSBKSA1
PMIC - Power Distribution Switches, Load Drivers BTS441RSBKSA1
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS441RSBKSA1 BTS441RSBKSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441RSBKSA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V ~ 43 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details