Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS436L2 BTS436L2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 127286-BTS436L2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8.8A Voltage - Load: 4.75 V to 41 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-5-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS436L2S; BTS436L2G; BTS640S2 GNT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 127286-BTS436L2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8.8A Voltage - Load: 4.75 V to 41 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-5-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS436L2S; BTS436L2G; BTS640S2 GNT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS436L2
BTS436L2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS436L2 BTS436L2
Manufacturer: Infineon Technologies Win Source Part Number: 127286-BTS436L2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8.8A Voltage - Load: 4.75 V to 41 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-5-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS436L2S; BTS436L2G; BTS640S2 GNT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 127286-BTS436L2
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 8.8A
Voltage - Load: 4.75 V to 41 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-5-2
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS436L2S; BTS436L2G; BTS640S2 GNT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS436L2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS436L2
PMIC - Power Distribution Switches, Load Drivers BTS436L2
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS436L2 BTS436L2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS436L2 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V to 41 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details