Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS432E2E3062ABUMA1

Description
Win Source Part Number: 977186-BTS432E2E3062 ABUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 4.5V ~ 42V Rds On (Typ): 30mOhm Package / Case: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB Supplier Device Package: SMD TO-220AB/5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS432E2E3062AINTR,B TS432E2E3062AINCT-ND ,BTS432E2E3062AINDKR -ND,BTS432E2E3062A,B TS432E2-E3062A,BTS43 2E2E3062AINTR-ND,BTS 432E2E3062ABUMA1CT,B TS432E2E3062AINDKR,I FEINFBTS432E2E3062AB UMA1,BTS432E2E3062AB UMA1TR,2156-BTS432E2 E3062ABUMA1,BTS432E2 -E3062A-ND,BTS432E2E 3062ABUMA1DKR,SP0006 63358,Q1434138A,BTS4 32E2E3062AINCT Base Product Number: BTS432E2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 977186-BTS432E2E3062 ABUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 4.5V ~ 42V Rds On (Typ): 30mOhm Package / Case: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB Supplier Device Package: SMD TO-220AB/5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS432E2E3062AINTR,B TS432E2E3062AINCT-ND ,BTS432E2E3062AINDKR -ND,BTS432E2E3062A,B TS432E2-E3062A,BTS43 2E2E3062AINTR-ND,BTS 432E2E3062ABUMA1CT,B TS432E2E3062AINDKR,I FEINFBTS432E2E3062AB UMA1,BTS432E2E3062AB UMA1TR,2156-BTS432E2 E3062ABUMA1,BTS432E2 -E3062A-ND,BTS432E2E 3062ABUMA1DKR,SP0006 63358,Q1434138A,BTS4 32E2E3062AINCT Base Product Number: BTS432E2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 977186-BTS432E2E3062ABUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
977186-BTS432E2E3062ABUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 977186-BTS432E2E3062ABUMA1
Win Source Part Number: 977186-BTS432E2E3062 ABUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 4.5V ~ 42V Rds On (Typ): 30mOhm Package / Case: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB Supplier Device Package: SMD TO-220AB/5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS432E2E3062AINTR,B TS432E2E3062AINCT-ND ,BTS432E2E3062AINDKR -ND,BTS432E2E3062A,B TS432E2-E3062A,BTS43 2E2E3062AINTR-ND,BTS 432E2E3062ABUMA1CT,B TS432E2E3062AINDKR,I FEINFBTS432E2E3062AB UMA1,BTS432E2E3062AB UMA1TR,2156-BTS432E2 E3062ABUMA1,BTS432E2 -E3062A-ND,BTS432E2E 3062ABUMA1DKR,SP0006 63358,Q1434138A,BTS4 32E2E3062AINCT Base Product Number: BTS432E2 Product Status: Obsolete

Win Source Part Number: 977186-BTS432E2E3062ABUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 42V
Rds On (Typ): 30mOhm
Package / Case: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Supplier Device Package: SMD TO-220AB/5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS432E2E3062AINTR,BTS432E2E3062AINCT-ND,BTS432E2E3062AINDKR-ND,BTS432E2E3062A,BTS432E2-E3062A,BTS432E2E3062AINTR-ND,BTS432E2E3062ABUMA1CT,BTS432E2E3062AINDKR,IFEINFBTS432E2E3062ABUMA1,BTS432E2E3062ABUMA1TR,2156-BTS432E2E3062ABUMA1,BTS432E2-E3062A-ND,BTS432E2E3062ABUMA1DKR,SP000663358,Q1434138A,BTS432E2E3062AINCT
Base Product Number: BTS432E2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 977186-BTS432E2E3062ABUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details