PWR LOAD SW, HIGH SIDE, 6V, TO-263-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:44A; On State Resistance:0.03ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 TO220AB
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 78X4829 | BTS432E2E3062ABUMA1 |
| Product Name | Pwr Load Sw, High Side, 6V, To-263-5; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 6V |