Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS432E2BKSA1

Description
Win Source Part Number: 1013786-BTS432E2BKSA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tube Standard Package: 500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 4.5V ~ 42V Rds On (Typ): 30mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Formed Leads Supplier Device Package: PG-TO220-5-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS432E2,2156-BTS432 E2BKSA1,SP000711528, INFINFBTS432E2BKSA1, BTS432E2IN,BTS432E2I N-ND,BTS432E2NK Base Product Number: BTS432E2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1013786-BTS432E2BKSA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tube Standard Package: 500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 4.5V ~ 42V Rds On (Typ): 30mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Formed Leads Supplier Device Package: PG-TO220-5-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS432E2,2156-BTS432 E2BKSA1,SP000711528, INFINFBTS432E2BKSA1, BTS432E2IN,BTS432E2I N-ND,BTS432E2NK Base Product Number: BTS432E2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1013786-BTS432E2BKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1013786-BTS432E2BKSA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1013786-BTS432E2BKSA1
Win Source Part Number: 1013786-BTS432E2BKSA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tube Standard Package: 500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 4.5V ~ 42V Rds On (Typ): 30mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Formed Leads Supplier Device Package: PG-TO220-5-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS432E2,2156-BTS432 E2BKSA1,SP000711528, INFINFBTS432E2BKSA1, BTS432E2IN,BTS432E2I N-ND,BTS432E2NK Base Product Number: BTS432E2 Product Status: Obsolete

Win Source Part Number: 1013786-BTS432E2BKSA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 500
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 42V
Rds On (Typ): 30mOhm
Mounting Type: Through Hole
Package / Case: TO-220-5 Formed Leads
Supplier Device Package: PG-TO220-5-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS432E2,2156-BTS432E2BKSA1,SP000711528,INFINFBTS432E2BKSA1,BTS432E2IN,BTS432E2IN-ND,BTS432E2NK
Base Product Number: BTS432E2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1013786-BTS432E2BKSA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details