Infineon Technologies AG Power Load Switch Type Infineon BTS4300SGAXUMA1.

Description
Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:400mA; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes
Datasheet
Description
Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:400mA; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Infineon - 29AC2886 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Infineon
29AC2886
Power Load Switch Type Infineon 29AC2886
Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:400mA; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:400mA; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 29AC2886
Product Name Power Load Switch Type Infineon
Voltage 34V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details