Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS428L2ATMA1

Description
IC PWR SWITCH N-CHAN 1:1 TO252-5
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 TO252-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS428L2ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS428L2ATMA1
PMIC - Power Distribution Switches, Load Drivers BTS428L2ATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet
Pwr Load Sw, High Side, 16V, To-252-5; Power Load Switch Type Infineon - 78X4828 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, 16V, To-252-5; Power Load Switch Type Infineon
78X4828
Pwr Load Sw, High Side, 16V, To-252-5; Power Load Switch Type Infineon 78X4828
PWR LOAD SW, HIGH SIDE, 16V, TO-252-5; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:22A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, 16V, TO-252-5; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:22A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS428L2ATMA1 78X4828
Product Name PMIC - Power Distribution Switches, Load Drivers Pwr Load Sw, High Side, 16V, To-252-5; Power Load Switch Type Infineon
Current 5.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 7191917 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details