Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1E3062ABUMA1 BTS426L1E3062ABUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770589-BTS426L1E3062 ABUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 50 mOhm Family Name: BTS426L1E3062ABUMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-5-2 Current - Output (Maximum): 5.8A Alternative Parts (Cross-Reference): VN820B5-E; VN820B5TR-E; VN750B5-E; VN750B5TR-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770589-BTS426L1E3062 ABUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 50 mOhm Family Name: BTS426L1E3062ABUMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-5-2 Current - Output (Maximum): 5.8A Alternative Parts (Cross-Reference): VN820B5-E; VN820B5TR-E; VN750B5-E; VN750B5TR-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1E3062ABUMA1 - BTS426L1E3062ABUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1E3062ABUMA1
BTS426L1E3062ABUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1E3062ABUMA1 BTS426L1E3062ABUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770589-BTS426L1E3062 ABUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 50 mOhm Family Name: BTS426L1E3062ABUMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-5-2 Current - Output (Maximum): 5.8A Alternative Parts (Cross-Reference): VN820B5-E; VN820B5TR-E; VN750B5-E; VN750B5TR-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770589-BTS426L1E3062ABUMA1
Series: PROFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 50 mOhm
Family Name: BTS426L1E3062ABUMA1
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO263-5-2
Current - Output (Maximum): 5.8A
Alternative Parts (Cross-Reference): VN820B5-E; VN820B5TR-E; VN750B5-E; VN750B5TR-E;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS426L1E3062ABUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS426L1E3062ABUMA1
PMIC - Power Distribution Switches, Load Drivers BTS426L1E3062ABUMA1
IC PWR SWITCH N-CHAN 1:1 TO263-5

IC PWR SWITCH N-CHAN 1:1 TO263-5

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 39AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
39AH8789
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 39AH8789
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:16A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:16A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS426L1E3062ABUMA1 BTS426L1E3062ABUMA1 39AH8789
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1E3062ABUMA1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
Voltage 5 V ~ 34 V 34V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details