Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3062A BTS426L1 E3062A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864876-BTS426L1 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS426L1 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS426L1E3062ANTMA1, BTS426L1E3062ATR, BTS426L1 E3062ACT-ND, BTS426L1 E3062A-ND, BTS426L1 E3062ADKR-ND, BTS426L1 E3062ATR-ND, BTS426L1 E3062ACT, BTS426L1E3062ACT, BTS426L1E3062A, SP000011244, BTS426L1E3062ADKR, BTS426L1E3062ANT, BTS426L1E3062AT, BTS426L1 E3062ADKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864876-BTS426L1 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS426L1 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS426L1E3062ANTMA1, BTS426L1E3062ATR, BTS426L1 E3062ACT-ND, BTS426L1 E3062A-ND, BTS426L1 E3062ADKR-ND, BTS426L1 E3062ATR-ND, BTS426L1 E3062ACT, BTS426L1E3062ACT, BTS426L1E3062A, SP000011244, BTS426L1E3062ADKR, BTS426L1E3062ANT, BTS426L1E3062AT, BTS426L1 E3062ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3062A - BTS426L1 E3062A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3062A
BTS426L1 E3062A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3062A BTS426L1 E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 864876-BTS426L1 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS426L1 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS426L1E3062ANTMA1, BTS426L1E3062ATR, BTS426L1 E3062ACT-ND, BTS426L1 E3062A-ND, BTS426L1 E3062ADKR-ND, BTS426L1 E3062ATR-ND, BTS426L1 E3062ACT, BTS426L1E3062ACT, BTS426L1E3062A, SP000011244, BTS426L1E3062ADKR, BTS426L1E3062ANT, BTS426L1E3062AT, BTS426L1 E3062ADKR

Manufacturer: Infineon Technologies
Win Source Part Number: 864876-BTS426L1 E3062A
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: BTS426L1
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO263-5-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS426L1E3062ANTMA1, BTS426L1E3062ATR, BTS426L1 E3062ACT-ND, BTS426L1 E3062A-ND, BTS426L1 E3062ADKR-ND, BTS426L1 E3062ATR-ND, BTS426L1 E3062ACT, BTS426L1E3062ACT, BTS426L1E3062A, SP000011244, BTS426L1E3062ADKR, BTS426L1E3062ANT, BTS426L1E3062AT, BTS426L1 E3062ADKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3062A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS426L1 E3062A
PMIC - Power Distribution Switches, Load Drivers BTS426L1 E3062A
IC PWR SWITCH N-CHAN 1:1 TO263-5

IC PWR SWITCH N-CHAN 1:1 TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS426L1 E3062A BTS426L1 E3062A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3062A PMIC - Power Distribution Switches, Load Drivers
Current 5.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 2703396 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details