Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3043 BTS426L1 E3043

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770588-BTS426L1 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 50 mOhm Family Name: BTS426L1 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 5.8A Alternative Parts (Cross-Reference): BTS428L2T; BTS428L2XT; BTS428L2; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770588-BTS426L1 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 50 mOhm Family Name: BTS426L1 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 5.8A Alternative Parts (Cross-Reference): BTS428L2T; BTS428L2XT; BTS428L2; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3043
BTS426L1 E3043
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3043 BTS426L1 E3043
Manufacturer: Infineon Technologies Win Source Part Number: 770588-BTS426L1 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 50 mOhm Family Name: BTS426L1 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 5.8A Alternative Parts (Cross-Reference): BTS428L2T; BTS428L2XT; BTS428L2; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770588-BTS426L1 E3043
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-220-5
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 50 mOhm
Family Name: BTS426L1
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-TO220-5
Current - Output (Maximum): 5.8A
Alternative Parts (Cross-Reference): BTS428L2T; BTS428L2XT; BTS428L2;
Introduction Date: January 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3043 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS426L1 E3043
PMIC - Power Distribution Switches, Load Drivers BTS426L1 E3043
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS426L1 E3043 BTS426L1 E3043
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS426L1 E3043 PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 34 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details