Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS4141NHUMA1

Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet
Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS4141NHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS4141NHUMA1
PMIC - Power Distribution Switches, Load Drivers BTS4141NHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet
Ic, High Side Power Switch, Sot223-4; Power Load Switch Type Infineon - 47W3389 - Newark, An Avnet Company
Chicago, IL, United States
Ic, High Side Power Switch, Sot223-4; Power Load Switch Type Infineon
47W3389
Ic, High Side Power Switch, Sot223-4; Power Load Switch Type Infineon 47W3389
IC, HIGH SIDE POWER SWITCH, SOT223-4; Power Load Switch Type:High Side; Input Voltage:48V; Current Limit:1.1A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

IC, HIGH SIDE POWER SWITCH, SOT223-4; Power Load Switch Type:High Side; Input Voltage:48V; Current Limit:1.1A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS4141NHUMA1 47W3389
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, High Side Power Switch, Sot223-4; Power Load Switch Type Infineon
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details