Manufacturer: Infineon Technologies
Win Source Part Number: 089423-BTS410E2
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Load: 4.7 V to 42 V
Rds On (Typ): 190 mOhm
Family Name: BTS 410 E2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-5-2
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP752RT; BTS410E2 E3062A; BTS410E2E3062AT; BTS410E2E3062ABUMA1;
Introduction Date: March 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BTS410E2 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS410E2 |
| Voltage | 4.7 V to 42 V |