Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1 BTS409L1E3062ABUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770586-BTS409L1E3062 ABUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 160 mOhm Family Name: BTS409L1E3062ABUMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-5-2 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): BTS409L1E3062AT; BTS462TXT; BTS462TNT; BTS462T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770586-BTS409L1E3062 ABUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 160 mOhm Family Name: BTS409L1E3062ABUMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-5-2 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): BTS409L1E3062AT; BTS462TXT; BTS462TNT; BTS462T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Load Switch, High Side, from Infineon, is designed for use in applications requiring robust power management. It operates within a temperature range of -40°C to 150°C and supports a maximum supply voltage of 43V. The device features a current limit of 4A and an on-state resistance of 200 mΩ, making it suitable for various resistive, inductive, and capacitive loads. Key protective features include overload protection, short circuit protection, thermal shutdown, and overvoltage protection, ensuring reliable operation in demanding environments. The switch is also equipped with diagnostic feedback capabilities, including open load detection in the ON state and an open drain diagnostic output. It is compatible with CMOS logic levels and is AEC qualified, indicating its suitability for automotive applications. The device is packaged in a TO-263 (D2PAK) style with five pins, facilitating easy integration into existing designs. It is RoHS compliant, aligning with environmental standards. This product is ideal for engineers looking to replace electromechanical relays and fuses with a more efficient and reliable solution.

Datasheet Summary
Powered by GS/AI

The Power Load Switch, High Side, from Infineon, is designed for use in applications requiring robust power management. It operates within a temperature range of -40°C to 150°C and supports a maximum supply voltage of 43V. The device features a current limit of 4A and an on-state resistance of 200 mΩ, making it suitable for various resistive, inductive, and capacitive loads. Key protective features include overload protection, short circuit protection, thermal shutdown, and overvoltage protection, ensuring reliable operation in demanding environments. The switch is also equipped with diagnostic feedback capabilities, including open load detection in the ON state and an open drain diagnostic output. It is compatible with CMOS logic levels and is AEC qualified, indicating its suitability for automotive applications. The device is packaged in a TO-263 (D2PAK) style with five pins, facilitating easy integration into existing designs. It is RoHS compliant, aligning with environmental standards. This product is ideal for engineers looking to replace electromechanical relays and fuses with a more efficient and reliable solution.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1 - BTS409L1E3062ABUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1
BTS409L1E3062ABUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1 BTS409L1E3062ABUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770586-BTS409L1E3062 ABUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 160 mOhm Family Name: BTS409L1E3062ABUMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-5-2 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): BTS409L1E3062AT; BTS462TXT; BTS462TNT; BTS462T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770586-BTS409L1E3062ABUMA1
Series: PROFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 160 mOhm
Family Name: BTS409L1E3062ABUMA1
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO263-5-2
Current - Output (Maximum): 1.8A
Alternative Parts (Cross-Reference): BTS409L1E3062AT; BTS462TXT; BTS462TNT; BTS462T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 50Y1849 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
50Y1849
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 50Y1849
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:43V; Current Limit:4A; On State Resistance:0.16ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:43V; Current Limit:4A; On State Resistance:0.16ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS409L1E3062ABUMA1
PMIC - Power Distribution Switches, Load Drivers BTS409L1E3062ABUMA1
IC PWR SWITCH N-CHAN 1:1 TO263-5

IC PWR SWITCH N-CHAN 1:1 TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS409L1E3062ABUMA1 50Y1849 BTS409L1E3062ABUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1 Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 34 V 43V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers