Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3062A BTS409L1 E3062A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864875-BTS409L1 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS409L1 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS409L1E3062AINCT, BTS409L1E3062AT, BTS409L1E3062ANT, BTS409L1E3062AINDKR, BTS409L1 E3062A-ND, SP000011232, BTS409L1E3062ANTMA1, BTS409L1E3062A, BTS409L1E3062AINTR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864875-BTS409L1 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS409L1 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS409L1E3062AINCT, BTS409L1E3062AT, BTS409L1E3062ANT, BTS409L1E3062AINDKR, BTS409L1 E3062A-ND, SP000011232, BTS409L1E3062ANTMA1, BTS409L1E3062A, BTS409L1E3062AINTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3062A
BTS409L1 E3062A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3062A BTS409L1 E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 864875-BTS409L1 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS409L1 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS409L1E3062AINCT, BTS409L1E3062AT, BTS409L1E3062ANT, BTS409L1E3062AINDKR, BTS409L1 E3062A-ND, SP000011232, BTS409L1E3062ANTMA1, BTS409L1E3062A, BTS409L1E3062AINTR

Manufacturer: Infineon Technologies
Win Source Part Number: 864875-BTS409L1 E3062A
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: BTS409L1
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO263-5-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS409L1E3062AINCT, BTS409L1E3062AT, BTS409L1E3062ANT, BTS409L1E3062AINDKR, BTS409L1 E3062A-ND, SP000011232, BTS409L1E3062ANTMA1, BTS409L1E3062A, BTS409L1E3062AINTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3062A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS409L1 E3062A
PMIC - Power Distribution Switches, Load Drivers BTS409L1 E3062A
IC PWR SWITCH N-CHAN 1:1 TO263-5

IC PWR SWITCH N-CHAN 1:1 TO263-5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - BTS409L1 E3062A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS409L1 E3062A
Power Distribution Switches, Load Drivers BTS409L1 E3062A
Power Switch/Driver 1:1 N-Channel 1.8A PG-TO263-5-2

Power Switch/Driver 1:1 N-Channel 1.8A PG-TO263-5-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS409L1 E3062A BTS409L1 E3062A BTS409L1 E3062A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3062A PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
Power Distribution Units - 2877892 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets IEC; IEC C13
View Details