Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3043 BTS409L1 E3043

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770585-BTS409L1 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 160 mOhm Family Name: BTS409L1 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): BTS462TXT; BTS462TNT; BTS462T; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770585-BTS409L1 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 160 mOhm Family Name: BTS409L1 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): BTS462TXT; BTS462TNT; BTS462T; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3043
BTS409L1 E3043
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3043 BTS409L1 E3043
Manufacturer: Infineon Technologies Win Source Part Number: 770585-BTS409L1 E3043 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 160 mOhm Family Name: BTS409L1 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): BTS462TXT; BTS462TNT; BTS462T; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770585-BTS409L1 E3043
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-220-5
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 160 mOhm
Family Name: BTS409L1
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-TO220-5
Current - Output (Maximum): 1.8A
Alternative Parts (Cross-Reference): BTS462TXT; BTS462TNT; BTS462T;
Introduction Date: January 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3043 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS409L1 E3043
PMIC - Power Distribution Switches, Load Drivers BTS409L1 E3043
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - BTS409L1 E3043 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS409L1 E3043
Power Distribution Switches, Load Drivers BTS409L1 E3043
Power Switch/Driver 1:1 N-Channel 1.8A P-TO220-5

Power Switch/Driver 1:1 N-Channel 1.8A P-TO220-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS409L1 E3043 BTS409L1 E3043 BTS409L1 E3043
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 E3043 PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 5 V ~ 34 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8399787 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details