Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3800SLHTSA1 BTS3800SLHTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024877-BTS3800SLHTS A1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SCT-595 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024877-BTS3800SLHTS A1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SCT-595 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3800SLHTSA1
BTS3800SLHTSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3800SLHTSA1 BTS3800SLHTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024877-BTS3800SLHTS A1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SCT-595 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024877-BTS3800SLHTSA1
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SCT-595
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon - 47W3386 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon
47W3386
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon 47W3386
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.8ohm; Distribution Switch Case Style:SCT-595; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.8ohm; Distribution Switch Case Style:SCT-595; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS3800SLHTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3800SLHTSA1
PMIC - Power Distribution Switches, Load Drivers BTS3800SLHTSA1
IC PWR SWITCH N-CHAN 1:1 SCT595

IC PWR SWITCH N-CHAN 1:1 SCT595

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3800SLHTSA1 47W3386 BTS3800SLHTSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3800SLHTSA1 Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details