Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3410G BTS3410G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091654-BTS3410G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.3A Voltage - Load: 42V (Max) Rds On (Typ): 150 mOhm Family Name: BTS 3410 G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS3410GXT ; BTS3410GT ; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091654-BTS3410G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.3A Voltage - Load: 42V (Max) Rds On (Typ): 150 mOhm Family Name: BTS 3410 G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS3410GXT ; BTS3410GT ; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3410G - BTS3410G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3410G
BTS3410G
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3410G BTS3410G
Manufacturer: Infineon Technologies Win Source Part Number: 091654-BTS3410G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.3A Voltage - Load: 42V (Max) Rds On (Typ): 150 mOhm Family Name: BTS 3410 G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS3410GXT ; BTS3410GT ; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 091654-BTS3410G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.3A
Voltage - Load: 42V (Max)
Rds On (Typ): 150 mOhm
Family Name: BTS 3410 G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS3410GXT ; BTS3410GT ;
Introduction Date: March 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS3410G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3410G
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details