Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS3256DAUMA1

Description
IC PWR SWITCH N-CHAN 1:1 TO252-5
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 TO252-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS3256DAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3256DAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS3256DAUMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 30V, To-252-5; Power Load Switch Type Infineon - 12AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 30V, To-252-5; Power Load Switch Type Infineon
12AC9463
Power Load Sw, Aec-Q100, 30V, To-252-5; Power Load Switch Type Infineon 12AC9463
POWER LOAD SW, AEC-Q100, 30V, TO-252-5; Power Load Switch Type:Low Side; Input Voltage:30V; Current Limit:55A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 30V, TO-252-5; Power Load Switch Type:Low Side; Input Voltage:30V; Current Limit:55A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3256DAUMA1 12AC9463
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 30V, To-252-5; Power Load Switch Type Infineon
Current 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details