Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS3205NHUSA1

Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet
Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS3205NHUSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3205NHUSA1
PMIC - Power Distribution Switches, Load Drivers BTS3205NHUSA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon - 50Y1847 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon
50Y1847
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon 50Y1847
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:900mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:900mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3205NHUSA1 50Y1847
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details