Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS3142DATMA1

Description
IC PWR SWITCH N-CHAN 1:1 TO252-3
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 TO252-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS3142DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3142DATMA1
PMIC - Power Distribution Switches, Load Drivers BTS3142DATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-3

IC PWR SWITCH N-CHAN 1:1 TO252-3

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 42V, To-252-3; Power Load Switch Type Infineon - 43AC2209 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 42V, To-252-3; Power Load Switch Type Infineon
43AC2209
Power Load Sw, Aec-Q100, 42V, To-252-3; Power Load Switch Type Infineon 43AC2209
POWER LOAD SW, AEC-Q100, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:-; On State Resistance:0.028ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:-; On State Resistance:0.028ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3142DATMA1 43AC2209
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 42V, To-252-3; Power Load Switch Type Infineon
Current 4.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703388 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details