Infineon Technologies AG Power Load Sw, Low Side, 42V, To-252-3; Power Load Switch Type Infineon BTS3134DATMA1

Description
POWER LOAD SW, LOW SIDE, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.035ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.035ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, 42V, To-252-3; Power Load Switch Type Infineon - 50Y1845 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 42V, To-252-3; Power Load Switch Type Infineon
50Y1845
Power Load Sw, Low Side, 42V, To-252-3; Power Load Switch Type Infineon 50Y1845
POWER LOAD SW, LOW SIDE, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.035ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.035ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS3134DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3134DATMA1
PMIC - Power Distribution Switches, Load Drivers BTS3134DATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-3

IC PWR SWITCH N-CHAN 1:1 TO252-3

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 50Y1845 BTS3134DATMA1
Product Name Power Load Sw, Low Side, 42V, To-252-3; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 42V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details