Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS3134DATMA1

Description
Win Source Part Number: 982337-BTS3134DATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 35mOhm Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS3134D,SP000292883 ,BTS3134DINCT-ND,BTS 3134DINTR-ND,BTS3134 DXT,BTS3134DINCT,BTS 3134DINDKR,BTS3134DA TMA1DKR,SP000506210, BTS3134DATMA1CT,BTS3 134DNT,BTS3134DT,BTS 3134D-ND,BTS3134DIND KR-ND,BTS3134DATMA1T R,BTS3134DINTR Base Product Number: BTS3134
Request a Quote Datasheet
Description
Win Source Part Number: 982337-BTS3134DATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 35mOhm Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS3134D,SP000292883 ,BTS3134DINCT-ND,BTS 3134DINTR-ND,BTS3134 DXT,BTS3134DINCT,BTS 3134DINDKR,BTS3134DA TMA1DKR,SP000506210, BTS3134DATMA1CT,BTS3 134DNT,BTS3134DT,BTS 3134D-ND,BTS3134DIND KR-ND,BTS3134DATMA1T R,BTS3134DINTR Base Product Number: BTS3134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 982337-BTS3134DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
982337-BTS3134DATMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 982337-BTS3134DATMA1
Win Source Part Number: 982337-BTS3134DATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 35mOhm Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS3134D,SP000292883 ,BTS3134DINCT-ND,BTS 3134DINTR-ND,BTS3134 DXT,BTS3134DINCT,BTS 3134DINDKR,BTS3134DA TMA1DKR,SP000506210, BTS3134DATMA1CT,BTS3 134DNT,BTS3134DT,BTS 3134D-ND,BTS3134DIND KR-ND,BTS3134DATMA1T R,BTS3134DINTR Base Product Number: BTS3134

Win Source Part Number: 982337-BTS3134DATMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: HITFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Output Configuration: Low Side
Voltage - Load: 42V (Max)
Rds On (Typ): 35mOhm
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS3134D,SP000292883,BTS3134DINCT-ND,BTS3134DINTR-ND,BTS3134DXT,BTS3134DINCT,BTS3134DINDKR,BTS3134DATMA1DKR,SP000506210,BTS3134DATMA1CT,BTS3134DNT,BTS3134DT,BTS3134D-ND,BTS3134DINDKR-ND,BTS3134DATMA1TR,BTS3134DINTR
Base Product Number: BTS3134

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 982337-BTS3134DATMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers