Win Source Part Number: 976472-BTS3125TFATMA
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: Low Side
Voltage - Load: 31V (Max)
Rds On (Typ): 108mOhm
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS3125TFATMA1DKR,IN
Base Product Number: BTS3125
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 976472-BTS3125TFATMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |