Infineon Technologies AG Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon BTS3118NHUMA1

Description
IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:2.17A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet
Description
IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:2.17A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon - 47W3382 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon
47W3382
Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon 47W3382
IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:2.17A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:2.17A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS3118NHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3118NHUMA1
PMIC - Power Distribution Switches, Load Drivers BTS3118NHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3382 BTS3118NHUMA1
Product Name Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 42V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Specs
Number of Outlets 4
Outlets Type G
View Details