Infineon Technologies AG Pwr Load Sw, Low Side, 10V, Sot-223-4; Power Load Switch Type Infineon BTS3110NHUMA1

Description
PWR LOAD SW, LOW SIDE, 10V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:7.5A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, LOW SIDE, 10V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:7.5A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, Low Side, 10V, Sot-223-4; Power Load Switch Type Infineon - 78X4825 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, Low Side, 10V, Sot-223-4; Power Load Switch Type Infineon
78X4825
Pwr Load Sw, Low Side, 10V, Sot-223-4; Power Load Switch Type Infineon 78X4825
PWR LOAD SW, LOW SIDE, 10V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:7.5A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, LOW SIDE, 10V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:7.5A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS3110NHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3110NHUMA1
PMIC - Power Distribution Switches, Load Drivers BTS3110NHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 78X4825 BTS3110NHUMA1
Product Name Pwr Load Sw, Low Side, 10V, Sot-223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 10V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details