Manufacturer: Infineon Technologies
Win Source Part Number: 1024871-BTS3080TFATM
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 40V (Max)
Rds On (Typ): 69 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-3-313
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 TO252-3
POWER LOAD SW, AEC-Q100, 5.5V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.069ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS3080TFATMA1 | BTS3080TFATMA1 | 34AC1393 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3080TFATMA1 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 5.5V, To-252-3; Power Load Switch Type Infineon |
| Voltage | 40V (Max) | 5.5V |