Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3062A BTS308 E3062A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864873-BTS308 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: BTS308 Categories: Integrated Circuits (ICs) Case / Package: SMD TO-220AB/5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: BTS308E3062AINTR, BTS308E3062AINCT, BTS308 E3062A-ND, BTS308E3062AINDKR, BTS308E3062AT, SP000011227, BTS308E3062ANTMA1, BTS308E3062A
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864873-BTS308 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: BTS308 Categories: Integrated Circuits (ICs) Case / Package: SMD TO-220AB/5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: BTS308E3062AINTR, BTS308E3062AINCT, BTS308 E3062A-ND, BTS308E3062AINDKR, BTS308E3062AT, SP000011227, BTS308E3062ANTMA1, BTS308E3062A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3062A
BTS308 E3062A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3062A BTS308 E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 864873-BTS308 E3062A Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: BTS308 Categories: Integrated Circuits (ICs) Case / Package: SMD TO-220AB/5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: BTS308E3062AINTR, BTS308E3062AINCT, BTS308 E3062A-ND, BTS308E3062AINDKR, BTS308E3062AT, SP000011227, BTS308E3062ANTMA1, BTS308E3062A

Manufacturer: Infineon Technologies
Win Source Part Number: 864873-BTS308 E3062A
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Discontinued at Digi-Key
Family Name: BTS308
Categories: Integrated Circuits (ICs)
Case / Package: SMD TO-220AB/5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: BTS308E3062AINTR, BTS308E3062AINCT, BTS308 E3062A-ND, BTS308E3062AINDKR, BTS308E3062AT, SP000011227, BTS308E3062ANTMA1, BTS308E3062A

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS308 E3062A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS308 E3062A
PMIC - Power Distribution Switches, Load Drivers BTS308 E3062A
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS308 E3062A BTS308 E3062A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3062A PMIC - Power Distribution Switches, Load Drivers
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details