Manufacturer: Infineon Technologies
Win Source Part Number: 1024869-BTS307E3062A
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Load: 5.8 V to 58 V
Rds On (Typ): 220 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-5-2
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH N-CHAN 1:1 TO263-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS307E3062ABUMA1 | BTS307E3062ABUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS307E3062ABUMA1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.8 V to 58 V |