Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS307 E3062A BTS307 E3062A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 141951-BTS307 E3062A Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 5.8 V to 58 V Rds On (Typ): 220 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD TO-220AB/5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 141951-BTS307 E3062A Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 5.8 V to 58 V Rds On (Typ): 220 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD TO-220AB/5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS307 E3062A
BTS307 E3062A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS307 E3062A BTS307 E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 141951-BTS307 E3062A Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 5.8 V to 58 V Rds On (Typ): 220 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD TO-220AB/5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 141951-BTS307 E3062A
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Load: 5.8 V to 58 V
Rds On (Typ): 220 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD TO-220AB/5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS307 E3062A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS307 E3062A
PMIC - Power Distribution Switches, Load Drivers BTS307 E3062A
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - BTS307 E3062A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS307 E3062A
Power Distribution Switches, Load Drivers BTS307 E3062A
Power Switch/Driver 1:1 N-Channel 1.4A SMD TO-220AB/5

Power Switch/Driver 1:1 N-Channel 1.4A SMD TO-220AB/5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS307 E3062A BTS307 E3062A BTS307 E3062A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS307 E3062A PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 5.8 V to 58 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2703431 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
Features On-Off Switch
View Details