Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3060TFATMA1 BTS3060TFATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770583-BTS3060TFATMA 1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 50 mOhm Family Name: BTS3060TFATMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-3 Current - Output (Maximum): 3A Introduction Date: March 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770583-BTS3060TFATMA 1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 50 mOhm Family Name: BTS3060TFATMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-3 Current - Output (Maximum): 3A Introduction Date: March 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3060TFATMA1
BTS3060TFATMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3060TFATMA1 BTS3060TFATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770583-BTS3060TFATMA 1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 50 mOhm Family Name: BTS3060TFATMA1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-3 Current - Output (Maximum): 3A Introduction Date: March 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770583-BTS3060TFATMA1
Series: HITFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 42V (Maximum)
Rds On (Typ): 50 mOhm
Family Name: BTS3060TFATMA1
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO252-3
Current - Output (Maximum): 3A
Introduction Date: March 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS3060TFATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3060TFATMA1
PMIC - Power Distribution Switches, Load Drivers BTS3060TFATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-3

IC PWR SWITCH N-CHAN 1:1 TO252-3

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 5.5V, To-252-3; Power Load Switch Type Infineon - 34AC1391 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 5.5V, To-252-3; Power Load Switch Type Infineon
34AC1391
Power Load Sw, Aec-Q100, 5.5V, To-252-3; Power Load Switch Type Infineon 34AC1391
POWER LOAD SW, AEC-Q100, 5.5V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 5.5V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3060TFATMA1 BTS3060TFATMA1 34AC1391
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3060TFATMA1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 5.5V, To-252-3; Power Load Switch Type Infineon
Voltage 42V (Maximum) 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distribution Units - 637899 - RS Components, Ltd.
Specs
Number of Outlets 9
Outlets Type F - German Schuko
View Details