Manufacturer: Infineon Technologies
Win Source Part Number: 770582-BTS3050EJXUMA
Series: HITFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 40V (Maximum)
Rds On (Typ): 44 mOhm
Family Name: BTS3050
Categories: Integrated Circuits (ICs)
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): VNS14NV04P-E; VN7140AS12TR; MAX1562ESA-T; VN7050AS-E;
Introduction Date: September 13, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 8TDSO
POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:4A; On State Resistance:0.044ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS3050EJXUMA1 | BTS3050EJXUMA1 | 34AC1389 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3050EJXUMA1 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Infineon |
| Voltage | 40V (Maximum) | 5.5V |