Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3046SDRATMA1 BTS3046SDRATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770581-BTS3046SDRATM A1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 46 mOhm Family Name: BTS3046SDR Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-3-11 Current - Output (Maximum): 3.6A Alternative Parts (Cross-Reference): BTS3046SDRXT; Introduction Date: Dec 6, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770581-BTS3046SDRATM A1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 46 mOhm Family Name: BTS3046SDR Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-3-11 Current - Output (Maximum): 3.6A Alternative Parts (Cross-Reference): BTS3046SDRXT; Introduction Date: Dec 6, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3046SDRATMA1
BTS3046SDRATMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3046SDRATMA1 BTS3046SDRATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770581-BTS3046SDRATM A1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 46 mOhm Family Name: BTS3046SDR Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-3-11 Current - Output (Maximum): 3.6A Alternative Parts (Cross-Reference): BTS3046SDRXT; Introduction Date: Dec 6, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770581-BTS3046SDRATMA1
Series: HITFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Rds On (Typ): 46 mOhm
Family Name: BTS3046SDR
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO252-3-11
Current - Output (Maximum): 3.6A
Alternative Parts (Cross-Reference): BTS3046SDRXT;
Introduction Date: Dec 6, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS3046SDRATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3046SDRATMA1
PMIC - Power Distribution Switches, Load Drivers BTS3046SDRATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-3

IC PWR SWITCH N-CHAN 1:1 TO252-3

Supplier's Site Datasheet
Power Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon - 13AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon
13AC8360
Power Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon 13AC8360
POWER LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:21A; On State Resistance:0.046ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:21A; On State Resistance:0.046ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3046SDRATMA1 BTS3046SDRATMA1 13AC8360
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3046SDRATMA1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon
Voltage 60V (Maximum) 10V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details