The BTS3046SDL is a single-channel smart low-side power switch designed for automotive and industrial applications, operating at 12V and 24V. It features a maximum drain voltage of 60V and can handle a nominal load current of 3.6A. The device has a typical on-state resistance of 46 mOhm at 25°C with a 10V input voltage, and a maximum on-state resistance of 134 mOhm at 150°C with a 5V input voltage. This power switch includes several protective functions such as short circuit protection, overvoltage protection, and thermal shutdown with latch behavior. It is compatible with logic level inputs suitable for 5V and 3.3V, making it versatile for various control applications. The BTS3046SDL is also AEC qualified and RoHS compliant, ensuring it meets automotive industry standards. The device is packaged in a PG-TO252-3-11 format, suitable for surface mount technology.
Win Source Part Number: 959339-BTS3046SDLATM
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: HITFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.6A
Output Configuration: Low Side
Voltage - Load: 60V (Max)
Rds On (Typ): 46mOhm
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS3142DATMA1; BTS3104SDRATMA1; BTS3118DATMA1; VND1NV04-EBTS3046SDL
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS3046SDLATMA1TR,SP
Base Product Number: BTS3046
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 959339-BTS3046SDLATMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |