Win Source Part Number: 977184-BTS3035EJXUMA
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: HITFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: Low Side
Voltage - Load: 40V (Max)
Rds On (Typ): 30mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS3035EJXUMA1DKR,BT
Base Product Number: BTS3035
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 977184-BTS3035EJXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |