Infineon Technologies AG Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon BTS142DATMA1

Description
PWR LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:45A; On State Resistance:0.023ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:45A; On State Resistance:0.023ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon - 78X4824 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon
78X4824
Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon 78X4824
PWR LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:45A; On State Resistance:0.023ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:45A; On State Resistance:0.023ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS142DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS142DATMA1
PMIC - Power Distribution Switches, Load Drivers BTS142DATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-3

IC PWR SWITCH N-CHAN 1:1 TO252-3

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 78X4824 BTS142DATMA1
Product Name Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 10V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details