Infineon Technologies AG Integrated Circuits (ICs) - Logic - Gates and Inverters BTS141BKSA1

Description
Win Source Part Number: 1258200-BTS141BKSA1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-BTS141BKSA1-448
Request a Quote Datasheet
Description
Win Source Part Number: 1258200-BTS141BKSA1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-BTS141BKSA1-448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258200-BTS141BKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258200-BTS141BKSA1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258200-BTS141BKSA1
Win Source Part Number: 1258200-BTS141BKSA1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-BTS141BKSA1-448

Win Source Part Number: 1258200-BTS141BKSA1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-BTS141BKSA1-448

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1258200-BTS141BKSA1
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 1697127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details