Infineon Technologies AG Power Load Sw, Low Side, 60V, To-220-3; Power Load Switch Type Infineon BTS133BKSA1

Description
POWER LOAD SW, LOW SIDE, 60V, TO-220-3; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:28A; On State Resistance:0.04ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, 60V, TO-220-3; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:28A; On State Resistance:0.04ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, 60V, To-220-3; Power Load Switch Type Infineon - 50Y1843 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 60V, To-220-3; Power Load Switch Type Infineon
50Y1843
Power Load Sw, Low Side, 60V, To-220-3; Power Load Switch Type Infineon 50Y1843
POWER LOAD SW, LOW SIDE, 60V, TO-220-3; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:28A; On State Resistance:0.04ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 60V, TO-220-3; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:28A; On State Resistance:0.04ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS133BKSA1
PMIC - Power Distribution Switches, Load Drivers BTS133BKSA1
IC PWR SWITCH N-CHAN 1:1 TO220-3

IC PWR SWITCH N-CHAN 1:1 TO220-3

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 50Y1843 BTS133BKSA1
Product Name Power Load Sw, Low Side, 60V, To-220-3; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 60V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details